Bridgeport Fittings, Inc. Conduit Body LL-44

Description
ENAMEL PAINTED ALUMINUM MATERIAL 7-3/4 INCH L X 3-3/8 INCH W X 2-3/4 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL 90 DEGREE HUB LOCATION 90 DEGREE, RIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 30.5 CU INCH LL MODEL
Datasheet
Description
ENAMEL PAINTED ALUMINUM MATERIAL 7-3/4 INCH L X 3-3/8 INCH W X 2-3/4 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL 90 DEGREE HUB LOCATION 90 DEGREE, RIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 30.5 CU INCH LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL-44 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
LL-44
Conduit Body LL-44
ENAMEL PAINTED ALUMINUM MATERIAL 7-3/4 INCH L X 3-3/8 INCH W X 2-3/4 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL 90 DEGREE HUB LOCATION 90 DEGREE, RIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 30.5 CU INCH LL MODEL
  • ENAMEL PAINTED ALUMINUM MATERIAL
  • 7-3/4 INCH L X 3-3/8 INCH W X 2-3/4 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1-1/4 INCH HUB SIZE
  • THREADED (RIGID/IMC) INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514A, UL (CANADA AND US), CSA APPROVAL
  • 90 DEGREE HUB LOCATION
  • 90 DEGREE, RIGHT SIDE ACCESS OPENING
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1
  • CAPACITY 30.5 CU INCH
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number LL-44
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type BR - Blue Ribbon Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.3750 inch (9.52 mm)
Units English Size
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details