Bridgeport Fittings, Inc. Conduit Body LL-34

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL-34 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
LL-34
Conduit Body LL-34
ENAMEL PAINTED ALUMINUM MATERIAL 7-7/8 INCH L X 3-3/8 INCH W X 2-3/4 INCH H SIZE EMT CONDUIT USED ON 1-1/4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A APPROVAL 90 DEGREE HUB LOCATION 90 DEGREE, LEFT SIDE ACCESS OPENING ROHS COMPLIANT APPLICATION ALLOWS ACCESS TO THE INTERIOR OF A CONDUIT SYSTEM FOR INSPECTION, PULLING AND MAINTENANCE CAPACITY 30.5 CU INCH LL MODEL
  • ENAMEL PAINTED ALUMINUM MATERIAL
  • 7-7/8 INCH L X 3-3/8 INCH W X 2-3/4 INCH H SIZE
  • EMT CONDUIT USED ON
  • 1-1/4 INCH HUB SIZE
  • SET SCREW (EMT) INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514A APPROVAL
  • 90 DEGREE HUB LOCATION
  • 90 DEGREE, LEFT SIDE ACCESS OPENING
  • ROHS COMPLIANT
  • APPLICATION ALLOWS ACCESS TO THE INTERIOR OF A CONDUIT SYSTEM FOR INSPECTION, PULLING AND MAINTENANCE
  • CAPACITY 30.5 CU INCH
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number LL-34
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Liquidtight Flexible Metal Conduit (LFMC) - HFEMS-15 - Electri-Flex Company
Specs
Material Bronze
Flexibility Flexible
Size 1.5 inch (38.1 mm)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Angled 90® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details