Bridgeport Fittings, Inc. Conduit Body LL-32

Description
ENAMEL PAINTED ALUMINUM MATERIAL 5-15/16 INCH L X 2-1/2 INCH W X 1-7/8 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A APPROVAL 90 DEGREE HUB LOCATION 90 DEGREE, LEFT SIDE ACCESS OPENING ROHS COMPLIANT APPLICATION ALLOWS ACCESS TO THE INTERIOR OF A CONDUIT SYSTEM FOR INSPECTION, PULLING AND MAINTENANCE CAPACITY 7.2 CU INCH LL MODEL
Datasheet
Description
ENAMEL PAINTED ALUMINUM MATERIAL 5-15/16 INCH L X 2-1/2 INCH W X 1-7/8 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A APPROVAL 90 DEGREE HUB LOCATION 90 DEGREE, LEFT SIDE ACCESS OPENING ROHS COMPLIANT APPLICATION ALLOWS ACCESS TO THE INTERIOR OF A CONDUIT SYSTEM FOR INSPECTION, PULLING AND MAINTENANCE CAPACITY 7.2 CU INCH LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL-32 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
LL-32
Conduit Body LL-32
ENAMEL PAINTED ALUMINUM MATERIAL 5-15/16 INCH L X 2-1/2 INCH W X 1-7/8 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A APPROVAL 90 DEGREE HUB LOCATION 90 DEGREE, LEFT SIDE ACCESS OPENING ROHS COMPLIANT APPLICATION ALLOWS ACCESS TO THE INTERIOR OF A CONDUIT SYSTEM FOR INSPECTION, PULLING AND MAINTENANCE CAPACITY 7.2 CU INCH LL MODEL
  • ENAMEL PAINTED ALUMINUM MATERIAL
  • 5-15/16 INCH L X 2-1/2 INCH W X 1-7/8 INCH H SIZE
  • EMT CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • SET SCREW (EMT) INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514A APPROVAL
  • 90 DEGREE HUB LOCATION
  • 90 DEGREE, LEFT SIDE ACCESS OPENING
  • ROHS COMPLIANT
  • APPLICATION ALLOWS ACCESS TO THE INTERIOR OF A CONDUIT SYSTEM FOR INSPECTION, PULLING AND MAINTENANCE
  • CAPACITY 7.2 CU INCH
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number LL-32
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type HFSLA - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.3750 inch (9.52 mm)
Units English Size
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details