Bridgeport Fittings, Inc. Conduit Body LB-70CG

Description
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 16.75 INCH L X 5.62 INCH W X 8.09 INCH H SIZE RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED (RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514-B APPROVAL ZINC COATED STEEL, SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563A, NEMA FB-1 APPLICATION WET LOCATION
Datasheet
Description
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 16.75 INCH L X 5.62 INCH W X 8.09 INCH H SIZE RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED (RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514-B APPROVAL ZINC COATED STEEL, SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563A, NEMA FB-1 APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB-70CG - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
LB-70CG
Conduit Body LB-70CG
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 16.75 INCH L X 5.62 INCH W X 8.09 INCH H SIZE RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED (RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514-B APPROVAL ZINC COATED STEEL, SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563A, NEMA FB-1 APPLICATION WET LOCATION
  • ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL
  • 16.75 INCH L X 5.62 INCH W X 8.09 INCH H SIZE
  • RIGID CONDUIT USED ON
  • 4 INCH HUB SIZE
  • THREADED (RIGID) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514-B APPROVAL
  • ZINC COATED STEEL, SCREW ON COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • B[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563A, NEMA FB-1
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number LB-70CG
Product Name Conduit Body
Material Aluminum; Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 2149578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type HFSLA - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 2 inch (50.8 mm)
Units English Size
View Details