Bridgeport Fittings, Inc. Conduit Body LB-46CG

Description
ENAMEL PAINTED ALUMINUM MATERIAL 10-3/16 INCH L SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 70.7 CU INCH INCLUDES COVER AND GASKET LB MODEL
Datasheet
Description
ENAMEL PAINTED ALUMINUM MATERIAL 10-3/16 INCH L SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 70.7 CU INCH INCLUDES COVER AND GASKET LB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB-46CG - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
LB-46CG
Conduit Body LB-46CG
ENAMEL PAINTED ALUMINUM MATERIAL 10-3/16 INCH L SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 70.7 CU INCH INCLUDES COVER AND GASKET LB MODEL
  • ENAMEL PAINTED ALUMINUM MATERIAL
  • 10-3/16 INCH L SIZE
  • IMC/RIGID CONDUIT USED ON
  • 2 INCH HUB SIZE
  • THREADED (RIGID/IMC) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A, UL (CANADA AND US), CSA APPROVAL
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1
  • CAPACITY 70.7 CU INCH
  • INCLUDES COVER AND GASKET
  • LB MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number LB-46CG
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 1240021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Type ALT - Liquidtight Flexible Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Flexibility Flexible
Size 1 inch (25.4 mm)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details