Bridgeport Fittings, Inc. Conduit Body C-65

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 9 INCH L X 2-5/8 INCH W X 2-9/16 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 35.3 CU INCH C MODEL
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 9 INCH L X 2-5/8 INCH W X 2-9/16 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 35.3 CU INCH C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C-65 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
C-65
Conduit Body C-65
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 9 INCH L X 2-5/8 INCH W X 2-9/16 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 35.3 CU INCH C MODEL
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 9 INCH L X 2-5/8 INCH W X 2-9/16 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED (RIGID/IMC) INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514A, UL (CANADA AND US), CSA APPROVAL
  • STRAIGHT HUB LOCATION
  • STRAIGHT SIDE ACCESS OPENING
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1
  • CAPACITY 35.3 CU INCH
  • C MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number C-65
Product Name Conduit Body
Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 8808228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details