Bridgeport Fittings, Inc. Conduit Body C-48

Description
ENAMEL PAINTED ALUMINUM MATERIAL 15 INCH L X 4 1/4 INCH W X 4 11/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION C CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 PACKAGING QUANTITY 1 PER PACK
Datasheet
Description
ENAMEL PAINTED ALUMINUM MATERIAL 15 INCH L X 4 1/4 INCH W X 4 11/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION C CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 PACKAGING QUANTITY 1 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C-48 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
C-48
Conduit Body C-48
ENAMEL PAINTED ALUMINUM MATERIAL 15 INCH L X 4 1/4 INCH W X 4 11/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION C CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 PACKAGING QUANTITY 1 PER PACK
  • ENAMEL PAINTED ALUMINUM MATERIAL
  • 15 INCH L X 4 1/4 INCH W X 4 11/16 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 3 INCH HUB SIZE
  • THREADED (RIGID/IMC) INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL (CANADA AND US) APPROVAL
  • STRAIGHT HUB LOCATION
  • STRAIGHT SIDE ACCESS OPENING
  • B[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1
  • PACKAGING QUANTITY 1 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number C-48
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Cable Conduit - 2500181-8 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.5000 inch (12.7 mm)
View Details