ALUMINUM BODY, NEOPRENE GASKET MATERIAL
15-7/8 INCH L X 5-1/2 INCH W X 5-3/4 INCH H SIZE
EMT CONDUIT USED ON
4 INCH HUB SIZE
SET SCREW (EMT) INSTALLATION
C CONFIGURATION
2 HUB(S)
UL 514A APPROVAL
STRAIGHT HUB LOCATION
STRAIGHT SIDE ACCESS OPENING
ROHS COMPLIANT
CAPACITY 323 CU INCH
INCLUDES COVER AND GASKET
APPLICATION ALLOWS ACCESS TO THE INTERIOR OF A CONDUIT SYSTEM FOR INSPECTION, PULLING AND MAINTENANCE
C MODEL
ALUMINUM BODY, NEOPRENE GASKET MATERIAL
15-7/8 INCH L X 5-1/2 INCH W X 5-3/4 INCH H SIZE
EMT CONDUIT USED ON
4 INCH HUB SIZE
SET SCREW (EMT) INSTALLATION
C CONFIGURATION
2 HUB(S)
UL 514A APPROVAL
STRAIGHT HUB LOCATION
STRAIGHT SIDE ACCESS OPENING
ROHS COMPLIANT
CAPACITY 323 CU INCH
INCLUDES COVER AND GASKET
APPLICATION ALLOWS ACCESS TO THE INTERIOR OF A CONDUIT SYSTEM FOR INSPECTION, PULLING AND MAINTENANCE