Bridgeport Fittings, Inc. Armored Cable/Flex Conduit Connector 689-DCX2

Description
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE CAST ZINC MATERIAL 2 5/16 INCH (2) SCREW, STRAP INSTALLATION UL 514-B APPROVAL 5 STANDARD PACKAGE 3 1/2 INCH TRADE SIZE 3 1/2 INCH KNOCKOUT SIZE 2.75 TO 3.5 INCH, (4) 600 TO 750 MCM (METAL CLAD CABLE) CORD SIZE NON INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552 THROAT DIAMETER 2 3/4 INCH
Datasheet
Description
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE CAST ZINC MATERIAL 2 5/16 INCH (2) SCREW, STRAP INSTALLATION UL 514-B APPROVAL 5 STANDARD PACKAGE 3 1/2 INCH TRADE SIZE 3 1/2 INCH KNOCKOUT SIZE 2.75 TO 3.5 INCH, (4) 600 TO 750 MCM (METAL CLAD CABLE) CORD SIZE NON INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552 THROAT DIAMETER 2 3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 689-DCX2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Armored Cable/Flex Conduit Connector
689-DCX2
Armored Cable/Flex Conduit Connector 689-DCX2
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE CAST ZINC MATERIAL 2 5/16 INCH (2) SCREW, STRAP INSTALLATION UL 514-B APPROVAL 5 STANDARD PACKAGE 3 1/2 INCH TRADE SIZE 3 1/2 INCH KNOCKOUT SIZE 2.75 TO 3.5 INCH, (4) 600 TO 750 MCM (METAL CLAD CABLE) CORD SIZE NON INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552 THROAT DIAMETER 2 3/4 INCH
  • STRAIGHT TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE CAST ZINC MATERIAL
  • 2 5/16 INCH
  • (2) SCREW, STRAP INSTALLATION
  • UL 514-B APPROVAL
  • 5 STANDARD PACKAGE
  • 3 1/2 INCH TRADE SIZE
  • 3 1/2 INCH KNOCKOUT SIZE
  • 2.75 TO 3.5 INCH, (4) 600 TO 750 MCM (METAL CLAD CABLE) CORD SIZE
  • NON INSULATED THROAT TYPE
  • ARMORED/METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • B[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552
  • THROAT DIAMETER 2 3/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 689-DCX2
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8726123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Stainless; 316 stainless steel
View Details