Bridgeport Fittings, Inc. Armored Cable/Flex Conduit Connector 686-DCI2

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.62 INCH (2) SCREW, STRAP INSTALLATION UL 514B APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH KNOCKOUT SIZE (4) 4/0 AWG TO 250 KCMIL (METAL CLAD CABLE) CORD SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 1.53 INCH DIA
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.62 INCH (2) SCREW, STRAP INSTALLATION UL 514B APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH KNOCKOUT SIZE (4) 4/0 AWG TO 250 KCMIL (METAL CLAD CABLE) CORD SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 1.53 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 686-DCI2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Armored Cable/Flex Conduit Connector
686-DCI2
Armored Cable/Flex Conduit Connector 686-DCI2
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.62 INCH (2) SCREW, STRAP INSTALLATION UL 514B APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH KNOCKOUT SIZE (4) 4/0 AWG TO 250 KCMIL (METAL CLAD CABLE) CORD SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 1.53 INCH DIA
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.62 INCH
  • (2) SCREW, STRAP INSTALLATION
  • UL 514B APPROVAL
  • 10 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • 2 INCH KNOCKOUT SIZE
  • (4) 4/0 AWG TO 250 KCMIL (METAL CLAD CABLE) CORD SIZE
  • INSULATED THROAT TYPE
  • ARMORED/METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • THROAT SIZE 1.53 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 686-DCI2
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2149577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details