Bridgeport Fittings, Inc. Armored Cable/Flex Conduit Connector 683-DC2

Description
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-3/16 INCH (2) SCREW, STRAP INSTALLATION UL 514B APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE (4) 6 AWG TO (3) 4 (METAL CLAD CABLE) CORD SIZE NON-INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 7/8 INCH DIA
Datasheet
Description
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-3/16 INCH (2) SCREW, STRAP INSTALLATION UL 514B APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE (4) 6 AWG TO (3) 4 (METAL CLAD CABLE) CORD SIZE NON-INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 7/8 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 683-DC2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Armored Cable/Flex Conduit Connector
683-DC2
Armored Cable/Flex Conduit Connector 683-DC2
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-3/16 INCH (2) SCREW, STRAP INSTALLATION UL 514B APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE (4) 6 AWG TO (3) 4 (METAL CLAD CABLE) CORD SIZE NON-INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 7/8 INCH DIA
  • STRAIGHT TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 1-3/16 INCH
  • (2) SCREW, STRAP INSTALLATION
  • UL 514B APPROVAL
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 1 INCH KNOCKOUT SIZE
  • (4) 6 AWG TO (3) 4 (METAL CLAD CABLE) CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED/METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • THROAT SIZE 7/8 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 683-DC2
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details