Bridgeport Fittings, Inc. Rigid/EMT Conduit Combination Coupling 583-DC

Description
BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-11/16 INCH DIA X 2-1/8 INCH L SIZE EMT/FLEXIBLE METAL CONDUIT USED ON COMPRESSION EMT TO SCREW-IN FLEXIBLE METAL CONDUIT INSTALLATION UL 514B APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE ROHS/TCLP COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
Datasheet
Description
BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-11/16 INCH DIA X 2-1/8 INCH L SIZE EMT/FLEXIBLE METAL CONDUIT USED ON COMPRESSION EMT TO SCREW-IN FLEXIBLE METAL CONDUIT INSTALLATION UL 514B APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE ROHS/TCLP COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 583-DC - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Combination Coupling
583-DC
Rigid/EMT Conduit Combination Coupling 583-DC
BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-11/16 INCH DIA X 2-1/8 INCH L SIZE EMT/FLEXIBLE METAL CONDUIT USED ON COMPRESSION EMT TO SCREW-IN FLEXIBLE METAL CONDUIT INSTALLATION UL 514B APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE ROHS/TCLP COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 1-11/16 INCH DIA X 2-1/8 INCH L SIZE
  • EMT/FLEXIBLE METAL CONDUIT USED ON
  • COMPRESSION EMT TO SCREW-IN FLEXIBLE METAL CONDUIT INSTALLATION
  • UL 514B APPROVAL
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • ROHS/TCLP COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 583-DC
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 1240069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; Stainless steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details