Bridgeport Fittings, Inc. Liquidtight Flexible Conduit Connector 478-SLTI

Description
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL LIQUIDTIGHT METALLIC CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 1 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 HUB LENGTH 1-7/16 INCH SIZE 5-1/8 INCH DIA INSULATION TEMPERATURE RATING 105 DEG C
Datasheet
Description
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL LIQUIDTIGHT METALLIC CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 1 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 HUB LENGTH 1-7/16 INCH SIZE 5-1/8 INCH DIA INSULATION TEMPERATURE RATING 105 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 478-SLTI - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Liquidtight Flexible Conduit Connector
478-SLTI
Liquidtight Flexible Conduit Connector 478-SLTI
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL LIQUIDTIGHT METALLIC CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 1 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 HUB LENGTH 1-7/16 INCH SIZE 5-1/8 INCH DIA INSULATION TEMPERATURE RATING 105 DEG C
  • 90 DEGREE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • LIQUIDTIGHT METALLIC CONDUIT USED ON
  • UL 514B, UL (CANADA AND US), CSA APPROVAL
  • 1 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • HUB LENGTH 1-7/16 INCH
  • SIZE 5-1/8 INCH DIA
  • INSULATION TEMPERATURE RATING 105 DEG C
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 478-SLTI
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 8725924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Brass
View Details