Bridgeport Fittings, Inc. Liquidtight Flexible Conduit Connector 459-SLT

Description
45 DEG TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B, CSA APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE NON INSULATED THROAT TYPE B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
Datasheet
Description
45 DEG TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B, CSA APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE NON INSULATED THROAT TYPE B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 459-SLT - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Liquidtight Flexible Conduit Connector
459-SLT
Liquidtight Flexible Conduit Connector 459-SLT
45 DEG TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B, CSA APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE NON INSULATED THROAT TYPE B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • 45 DEG TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • METALLIC LIQUID TIGHT CONDUIT USED ON
  • UL 514-B, CSA APPROVAL
  • 1 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • NON INSULATED THROAT TYPE
  • B[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 459-SLT
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1240079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details