Bridgeport Fittings, Inc. Liquidtight Flexible Conduit Connector 438-SLT

Description
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL LIQUIDTIGHT METALLIC CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 SIZE 5-1/8 INCH DIA X 2-1/2 INCH L
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL LIQUIDTIGHT METALLIC CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 SIZE 5-1/8 INCH DIA X 2-1/2 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 438-SLT - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Liquidtight Flexible Conduit Connector
438-SLT
Liquidtight Flexible Conduit Connector 438-SLT
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL LIQUIDTIGHT METALLIC CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 SIZE 5-1/8 INCH DIA X 2-1/2 INCH L
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • LIQUIDTIGHT METALLIC CONDUIT USED ON
  • UL 514B, UL (CANADA AND US), CSA APPROVAL
  • 5 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • SIZE 5-1/8 INCH DIA X 2-1/2 INCH L
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 438-SLT
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details