Bridgeport Fittings, Inc. Liquidtight Flexible Conduit Connector 429-SLTIUS

Description
STRAIGHT TYPE ZINC ELECTROPLATED STEEL MATERIAL METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE B[R] BRAND INSULATION TEMPERATURE 105 DEG C APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 SIZE 1 INCH DIA X 1 5/8 INCH L
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED STEEL MATERIAL METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE B[R] BRAND INSULATION TEMPERATURE 105 DEG C APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 SIZE 1 INCH DIA X 1 5/8 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 429-SLTIUS - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Liquidtight Flexible Conduit Connector
429-SLTIUS
Liquidtight Flexible Conduit Connector 429-SLTIUS
STRAIGHT TYPE ZINC ELECTROPLATED STEEL MATERIAL METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE B[R] BRAND INSULATION TEMPERATURE 105 DEG C APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 SIZE 1 INCH DIA X 1 5/8 INCH L
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • METALLIC LIQUID TIGHT CONDUIT USED ON
  • UL 514-B APPROVAL
  • 100 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • B[R] BRAND
  • INSULATION TEMPERATURE 105 DEG C
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • SIZE 1 INCH DIA X 1 5/8 INCH L
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 429-SLTIUS
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 606046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details