Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 3502

Description
SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-15/16 INCH IMC/RIGID CONDUIT USED ON 1-3/8 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1-7/8 INCH DIAMETER 250 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-15/16 INCH IMC/RIGID CONDUIT USED ON 1-3/8 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1-7/8 INCH DIAMETER 250 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 3502 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
3502
Rigid/EMT Conduit Connector 3502
SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-15/16 INCH IMC/RIGID CONDUIT USED ON 1-3/8 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1-7/8 INCH DIAMETER 250 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • SET SCREW TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-15/16 INCH
  • IMC/RIGID CONDUIT USED ON
  • 1-3/8 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 1-7/8 INCH DIAMETER
  • 250 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 3502
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details