Bridgeport Fittings, Inc. Rigid/EMT Conduit Bushing 323-B

Description
THREADED FEMALE TYPE PLAIN BLACK FINISH PLASTIC MATERIAL 1/2 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 1-9/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 500 STANDARD PACKAGE 1 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 USED WITH LOCKNUT
Datasheet
Description
THREADED FEMALE TYPE PLAIN BLACK FINISH PLASTIC MATERIAL 1/2 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 1-9/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 500 STANDARD PACKAGE 1 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 USED WITH LOCKNUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 323-B - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Bushing
323-B
Rigid/EMT Conduit Bushing 323-B
THREADED FEMALE TYPE PLAIN BLACK FINISH PLASTIC MATERIAL 1/2 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 1-9/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 500 STANDARD PACKAGE 1 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 USED WITH LOCKNUT
  • THREADED FEMALE TYPE
  • PLAIN BLACK FINISH PLASTIC MATERIAL
  • 1/2 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, CSA APPROVAL
  • 1-9/16 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 500 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • USED WITH LOCKNUT
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 323-B
Product Name Rigid/EMT Conduit Bushing
Fitting Type Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7559060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details