Bridgeport Fittings, Inc. Rigid/EMT Conduit Coupling 3103

Description
COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-5/8 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 3/4 INCH DIAMETER 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-5/8 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 3/4 INCH DIAMETER 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 3103 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Coupling
3103
Rigid/EMT Conduit Coupling 3103
COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-5/8 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 3/4 INCH DIAMETER 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • COMPRESSION TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 2-5/8 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 3/4 INCH DIAMETER
  • 25 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 3103
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details