Bridgeport Fittings, Inc. Rigid/EMT Conduit Combination Coupling 290-DC

Description
BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-7/8 INCH L SIZE RIGID AND IMC CONDUIT USED ON SET SCREW EMT TO SET SCREW RIGID/IMC INSTALLATION ETL (CANADA AND US) APPROVAL 200 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT ROHS/TCLP COMPLIANT INCLUDES TRI-DRIVE SLOT/PHILLIPS/ROBERT SON HEAD SCREW
Datasheet
Description
BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-7/8 INCH L SIZE RIGID AND IMC CONDUIT USED ON SET SCREW EMT TO SET SCREW RIGID/IMC INSTALLATION ETL (CANADA AND US) APPROVAL 200 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT ROHS/TCLP COMPLIANT INCLUDES TRI-DRIVE SLOT/PHILLIPS/ROBERT SON HEAD SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 290-DC - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Combination Coupling
290-DC
Rigid/EMT Conduit Combination Coupling 290-DC
BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-7/8 INCH L SIZE RIGID AND IMC CONDUIT USED ON SET SCREW EMT TO SET SCREW RIGID/IMC INSTALLATION ETL (CANADA AND US) APPROVAL 200 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT ROHS/TCLP COMPLIANT INCLUDES TRI-DRIVE SLOT/PHILLIPS/ROBERT SON HEAD SCREW
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 1-7/8 INCH L SIZE
  • RIGID AND IMC CONDUIT USED ON
  • SET SCREW EMT TO SET SCREW RIGID/IMC INSTALLATION
  • ETL (CANADA AND US) APPROVAL
  • 200 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • ROHS/TCLP COMPLIANT
  • INCLUDES TRI-DRIVE SLOT/PHILLIPS/ROBERTSON HEAD SCREW
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 290-DC
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 1240063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.26 inch (32 mm)
Material Stainless; 316 stainless steel
View Details