Bridgeport Fittings, Inc. Rigid/EMT Conduit Coupling 263-RT

Description
COMPRESSION TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 2-1/16 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 2-1/8 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE RAINTIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
COMPRESSION TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 2-1/16 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 2-1/8 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE RAINTIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 263-RT - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Coupling
263-RT
Rigid/EMT Conduit Coupling 263-RT
COMPRESSION TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 2-1/16 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 2-1/8 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE RAINTIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • COMPRESSION TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 2-1/16 INCH
  • EMT CONDUIT USED ON
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 2-1/8 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • RAINTIGHT
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 263-RT
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details