Bridgeport Fittings, Inc. Rigid/EMT Conduit Coupling 261-SRT

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 1-9/32 INCH DIAMETER 200 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 1-9/32 INCH DIAMETER 200 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 261-SRT - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Coupling
261-SRT
Rigid/EMT Conduit Coupling 261-SRT
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 1-9/32 INCH DIAMETER 200 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2 INCH
  • EMT CONDUIT USED ON
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 1-9/32 INCH DIAMETER
  • 200 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 261-SRT
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8725930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details