Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 257-RTI2

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3-1/2 INCH EMT CONDUIT USED ON 1 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 4-1/4 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE RAINTIGHT INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES INTERNAL SEALING RING, KNOCKOUT GASKET INSULATION TEMPERATURE 90 DEG C
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3-1/2 INCH EMT CONDUIT USED ON 1 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 4-1/4 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE RAINTIGHT INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES INTERNAL SEALING RING, KNOCKOUT GASKET INSULATION TEMPERATURE 90 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 257-RTI2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
257-RTI2
Rigid/EMT Conduit Connector 257-RTI2
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3-1/2 INCH EMT CONDUIT USED ON 1 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 4-1/4 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE RAINTIGHT INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES INTERNAL SEALING RING, KNOCKOUT GASKET INSULATION TEMPERATURE 90 DEG C
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 3-1/2 INCH
  • EMT CONDUIT USED ON
  • 1 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 4-1/4 INCH DIAMETER
  • 12 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • RAINTIGHT
  • INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • INCLUDES INTERNAL SEALING RING, KNOCKOUT GASKET
  • INSULATION TEMPERATURE 90 DEG C
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 257-RTI2
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8725984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details