Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 256-US

Description
COMPRESSION TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3.62 INCH EMT CONDUIT USED ON 1.25 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 4.12 INCH DIAMETER 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3.62 INCH EMT CONDUIT USED ON 1.25 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 4.12 INCH DIAMETER 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 256-US - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
256-US
Rigid/EMT Conduit Connector 256-US
COMPRESSION TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3.62 INCH EMT CONDUIT USED ON 1.25 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 4.12 INCH DIAMETER 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 3.62 INCH
  • EMT CONDUIT USED ON
  • 1.25 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 4.12 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 256-US
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7559060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details