Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 254-RTI2

Description
COMPRESSION TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-5/16 INCH EMT CONDUIT USED ON 11/16 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 2-7/16 INCH DIAMETER 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE RAINTIGHT INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES INTERNAL SEALING RING, KNOCKOUT GASKET INSULATION TEMPERATURE 90 DEG C
Datasheet
Description
COMPRESSION TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-5/16 INCH EMT CONDUIT USED ON 11/16 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 2-7/16 INCH DIAMETER 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE RAINTIGHT INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES INTERNAL SEALING RING, KNOCKOUT GASKET INSULATION TEMPERATURE 90 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 254-RTI2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
254-RTI2
Rigid/EMT Conduit Connector 254-RTI2
COMPRESSION TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-5/16 INCH EMT CONDUIT USED ON 11/16 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 2-7/16 INCH DIAMETER 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE RAINTIGHT INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES INTERNAL SEALING RING, KNOCKOUT GASKET INSULATION TEMPERATURE 90 DEG C
  • COMPRESSION TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 1-5/16 INCH
  • EMT CONDUIT USED ON
  • 11/16 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 2-7/16 INCH DIAMETER
  • 40 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • RAINTIGHT
  • INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • INCLUDES INTERNAL SEALING RING, KNOCKOUT GASKET
  • INSULATION TEMPERATURE 90 DEG C
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 254-RTI2
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details