Bridgeport Fittings, Inc. Rigid/EMT Conduit Coupling 245-DC

Description
SET SCREW TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 3.44 INCH EMT CONDUIT USED ON UL (CANADA AND US), UL514B, CSA APPROVAL 2.5 INCH DIAMETER 60 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETETIIGHT APPLICABLE STANDARD NEMA FB-1, FED A-A-50553
Datasheet
Description
SET SCREW TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 3.44 INCH EMT CONDUIT USED ON UL (CANADA AND US), UL514B, CSA APPROVAL 2.5 INCH DIAMETER 60 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETETIIGHT APPLICABLE STANDARD NEMA FB-1, FED A-A-50553
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 245-DC - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Coupling
245-DC
Rigid/EMT Conduit Coupling 245-DC
SET SCREW TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 3.44 INCH EMT CONDUIT USED ON UL (CANADA AND US), UL514B, CSA APPROVAL 2.5 INCH DIAMETER 60 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETETIIGHT APPLICABLE STANDARD NEMA FB-1, FED A-A-50553
  • SET SCREW TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 3.44 INCH
  • EMT CONDUIT USED ON
  • UL (CANADA AND US), UL514B, CSA APPROVAL
  • 2.5 INCH DIAMETER
  • 60 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETETIIGHT
  • APPLICABLE STANDARD NEMA FB-1, FED A-A-50553
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 245-DC
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 1240068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Stainless; Stainless steel
View Details