Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 239

Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 4-1/4 INCH RIGID/EMT/IMC CONDUIT USED ON 1/2 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 4-13/16 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 4-1/4 INCH RIGID/EMT/IMC CONDUIT USED ON 1/2 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 4-13/16 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 239 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
239
Rigid/EMT Conduit Connector 239
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 4-1/4 INCH RIGID/EMT/IMC CONDUIT USED ON 1/2 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 4-13/16 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • SET SCREW TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 4-1/4 INCH
  • RIGID/EMT/IMC CONDUIT USED ON
  • 1/2 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 4-13/16 INCH DIAMETER
  • 6 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 239
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2535241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Brass
View Details