Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 237

Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 3-3/4 INCH RIGID/EMT/IMC CONDUIT USED ON 3/8 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 3-11/16 INCH DIAMETER 10 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 3-3/4 INCH RIGID/EMT/IMC CONDUIT USED ON 3/8 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 3-11/16 INCH DIAMETER 10 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 237 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
237
Rigid/EMT Conduit Connector 237
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 3-3/4 INCH RIGID/EMT/IMC CONDUIT USED ON 3/8 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 3-11/16 INCH DIAMETER 10 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • SET SCREW TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 3-3/4 INCH
  • RIGID/EMT/IMC CONDUIT USED ON
  • 3/8 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 3-11/16 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 237
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 7639194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Y box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details