Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 1621-DC2

Description
3/4 INCH OFFSET SET SCREW TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 3-5/8 INCH EMT CONDUIT USED ON UL 514B APPROVAL 1-3/16 INCH DIAMETER 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES 2-WAY PHILLIPS/SLOTTED HEAD SCREW
Datasheet
Description
3/4 INCH OFFSET SET SCREW TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 3-5/8 INCH EMT CONDUIT USED ON UL 514B APPROVAL 1-3/16 INCH DIAMETER 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES 2-WAY PHILLIPS/SLOTTED HEAD SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 1621-DC2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
1621-DC2
Rigid/EMT Conduit Connector 1621-DC2
3/4 INCH OFFSET SET SCREW TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 3-5/8 INCH EMT CONDUIT USED ON UL 514B APPROVAL 1-3/16 INCH DIAMETER 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES 2-WAY PHILLIPS/SLOTTED HEAD SCREW
  • 3/4 INCH OFFSET SET SCREW TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 3-5/8 INCH
  • EMT CONDUIT USED ON
  • UL 514B APPROVAL
  • 1-3/16 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • INCLUDES 2-WAY PHILLIPS/SLOTTED HEAD SCREW
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 1621-DC2
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details