Bridgeport Fittings, Inc. Rigid/EMT Conduit Hub 159-DC

Description
THREADED TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, BUNA N SEALING RING MATERIAL 4-5/16 INCH DIA X 2-5/8 INCH L SIZE IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT, WATERTIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INSULATION TEMPERATURE 105 DEG C
Datasheet
Description
THREADED TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, BUNA N SEALING RING MATERIAL 4-5/16 INCH DIA X 2-5/8 INCH L SIZE IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT, WATERTIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INSULATION TEMPERATURE 105 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - 159-DC - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Hub
159-DC
Rigid/EMT Conduit Hub 159-DC
THREADED TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, BUNA N SEALING RING MATERIAL 4-5/16 INCH DIA X 2-5/8 INCH L SIZE IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT, WATERTIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INSULATION TEMPERATURE 105 DEG C
  • THREADED TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, BUNA N SEALING RING MATERIAL
  • 4-5/16 INCH DIA X 2-5/8 INCH L SIZE
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, UL (CANADA AND US), CSA APPROVAL
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT, WATERTIGHT
  • INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • INSULATION TEMPERATURE 105 DEG C
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 159-DC
Product Name Rigid/EMT Conduit Hub
Fitting Type Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 7559073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 1.26 inch (32 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details