Bridgeport Fittings, Inc. Rigid/EMT Conduit Nipple 1522-DC

Description
3/4 INCH OFFSET, THREADED MALE/THREADED MALE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 2.843 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 1.562 INCH DIAMETER 50 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
3/4 INCH OFFSET, THREADED MALE/THREADED MALE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 2.843 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 1.562 INCH DIAMETER 50 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 1522-DC - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Nipple
1522-DC
Rigid/EMT Conduit Nipple 1522-DC
3/4 INCH OFFSET, THREADED MALE/THREADED MALE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 2.843 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 1.562 INCH DIAMETER 50 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • 3/4 INCH OFFSET, THREADED MALE/THREADED MALE TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 2.843 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, CSA APPROVAL
  • 1.562 INCH DIAMETER
  • 50 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 1522-DC
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 4711322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details