3-PIECE, THREADED TYPE
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
4-1/8 INCH
IMC/RIGID CONDUIT USED ON
UL (CANADA AND US), CSA APPROVAL
7-7/8 INCH DIAMETER
1 STANDARD PACKAGE
6 INCH TRADE SIZE
CONCRETE-TIGHT
ROHS COMPATIBLE
APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553
3-PIECE, THREADED TYPE
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
4-1/8 INCH
IMC/RIGID CONDUIT USED ON
UL (CANADA AND US), CSA APPROVAL
7-7/8 INCH DIAMETER
1 STANDARD PACKAGE
6 INCH TRADE SIZE
CONCRETE-TIGHT
ROHS COMPATIBLE
APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553