THREADED THREE PIECE TYPE
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
4 1/32 INCH
RIGID CONDUIT/IMC USED ON
UL 514-B, UL (CANADA AND US) APPROVAL
6 3/8 INCH DIAMETER
5 STANDARD PACKAGE
4 INCH TRADE SIZE
RAIN TIGHT
MIGHTY-ALIGN[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Bridgeport Fittings, Inc.
Done
Datasheet
Description
THREADED THREE PIECE TYPE
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
4 1/32 INCH
RIGID CONDUIT/IMC USED ON
UL 514-B, UL (CANADA AND US) APPROVAL
6 3/8 INCH DIAMETER
5 STANDARD PACKAGE
4 INCH TRADE SIZE
RAIN TIGHT
MIGHTY-ALIGN[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
THREADED THREE PIECE TYPE
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
4 1/32 INCH
RIGID CONDUIT/IMC USED ON
UL 514-B, UL (CANADA AND US) APPROVAL
6 3/8 INCH DIAMETER
5 STANDARD PACKAGE
4 INCH TRADE SIZE
RAIN TIGHT
MIGHTY-ALIGN[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
THREADED THREE PIECE TYPE
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
4 1/32 INCH
RIGID CONDUIT/IMC USED ON
UL 514-B, UL (CANADA AND US) APPROVAL
6 3/8 INCH DIAMETER
5 STANDARD PACKAGE
4 INCH TRADE SIZE
RAIN TIGHT
MIGHTY-ALIGN[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1