Bridgeport Fittings, Inc. Rigid/EMT Conduit Coupling 1126-AL

Description
3-PIECE, THREADED TYPE PLAIN ALUMINUM MATERIAL 2-1/4 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 3-1/4 INCH DIAMETER 10 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE
Datasheet
Description
3-PIECE, THREADED TYPE PLAIN ALUMINUM MATERIAL 2-1/4 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 3-1/4 INCH DIAMETER 10 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 1126-AL - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Coupling
1126-AL
Rigid/EMT Conduit Coupling 1126-AL
3-PIECE, THREADED TYPE PLAIN ALUMINUM MATERIAL 2-1/4 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 3-1/4 INCH DIAMETER 10 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE
  • 3-PIECE, THREADED TYPE
  • PLAIN ALUMINUM MATERIAL
  • 2-1/4 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL (CANADA AND US), CSA APPROVAL
  • 3-1/4 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 1126-AL
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 8722177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details