Bridgeport Fittings, Inc. Rigid/EMT Conduit Nipple 1111

Description
THREADED MALE/HEX HEAD TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-5/8 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 4-3/4 INCH DIAMETER 5 STANDARD PACKAGE 4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
THREADED MALE/HEX HEAD TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-5/8 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 4-3/4 INCH DIAMETER 5 STANDARD PACKAGE 4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 1111 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Nipple
1111
Rigid/EMT Conduit Nipple 1111
THREADED MALE/HEX HEAD TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-5/8 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 4-3/4 INCH DIAMETER 5 STANDARD PACKAGE 4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • THREADED MALE/HEX HEAD TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1-5/8 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, CSA APPROVAL
  • 4-3/4 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 1111
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details