Bridgeport Fittings, Inc. Rigid/EMT Conduit Nipple 1111-DC

Description
THREADED MALE/HEX HEAD TYPE BALL BURNISHED MIRROR SMOOTH DIE CAST ZINC MATERIAL 1-5/8 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 5-3/16 INCH DIAMETER 10 STANDARD PACKAGE 4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLAINT
Datasheet
Description
THREADED MALE/HEX HEAD TYPE BALL BURNISHED MIRROR SMOOTH DIE CAST ZINC MATERIAL 1-5/8 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 5-3/16 INCH DIAMETER 10 STANDARD PACKAGE 4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLAINT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 1111-DC - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Nipple
1111-DC
Rigid/EMT Conduit Nipple 1111-DC
THREADED MALE/HEX HEAD TYPE BALL BURNISHED MIRROR SMOOTH DIE CAST ZINC MATERIAL 1-5/8 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 5-3/16 INCH DIAMETER 10 STANDARD PACKAGE 4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLAINT
  • THREADED MALE/HEX HEAD TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE CAST ZINC MATERIAL
  • 1-5/8 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, CSA APPROVAL
  • 5-3/16 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ROHS COMPLAINT
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 1111-DC
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details