Bridgeport Fittings, Inc. Conduit Reducing Washer 1086

Description
STEEL MATERIAL GALVANIZED FINISH 2 INCH INNER DIAMETER 4-1/2 INCH OUTER DIAMETER UL 514B, CSA APPROVAL 3 INCH X 1-1/2 INCH TRADE SIZE RIGID, IMC CONDUIT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
STEEL MATERIAL GALVANIZED FINISH 2 INCH INNER DIAMETER 4-1/2 INCH OUTER DIAMETER UL 514B, CSA APPROVAL 3 INCH X 1-1/2 INCH TRADE SIZE RIGID, IMC CONDUIT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Reducing Washer - 1086 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Reducing Washer
1086
Conduit Reducing Washer 1086
STEEL MATERIAL GALVANIZED FINISH 2 INCH INNER DIAMETER 4-1/2 INCH OUTER DIAMETER UL 514B, CSA APPROVAL 3 INCH X 1-1/2 INCH TRADE SIZE RIGID, IMC CONDUIT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • 2 INCH INNER DIAMETER
  • 4-1/2 INCH OUTER DIAMETER
  • UL 514B, CSA APPROVAL
  • 3 INCH X 1-1/2 INCH TRADE SIZE
  • RIGID, IMC CONDUIT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Washers
Product Number 1086
Product Name Conduit Reducing Washer
Washer Type Reducing Washer
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Flat Washers - 31960 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; High Carbon Steel
Finish BlackOxide
View Details
Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details
Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Self-Sealing Washer - 75122 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
3 suppliers