Bridgeport Fittings, Inc. Conduit Reducing Washer 1071

Description
STEEL MATERIAL GALVANIZED FINISH 7/8 INCH INNER DIAMETER 3-1/4 INCH OUTER DIAMETER UL 514B, CSA APPROVAL 2 INCH X 1/2 INCH TRADE SIZE RIGID, IMC CONDUIT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
STEEL MATERIAL GALVANIZED FINISH 7/8 INCH INNER DIAMETER 3-1/4 INCH OUTER DIAMETER UL 514B, CSA APPROVAL 2 INCH X 1/2 INCH TRADE SIZE RIGID, IMC CONDUIT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Reducing Washer - 1071 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Reducing Washer
1071
Conduit Reducing Washer 1071
STEEL MATERIAL GALVANIZED FINISH 7/8 INCH INNER DIAMETER 3-1/4 INCH OUTER DIAMETER UL 514B, CSA APPROVAL 2 INCH X 1/2 INCH TRADE SIZE RIGID, IMC CONDUIT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • 7/8 INCH INNER DIAMETER
  • 3-1/4 INCH OUTER DIAMETER
  • UL 514B, CSA APPROVAL
  • 2 INCH X 1/2 INCH TRADE SIZE
  • RIGID, IMC CONDUIT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Washers
Product Number 1071
Product Name Conduit Reducing Washer
Washer Type Reducing Washer
Unlock Full Specs
to access all available technical data

Similar Products

PTFE sealing washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Washer Type Self-sealing
Material PTFE
View Details
Washers & Shims - PW-45X55X0.15 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 0.110 to 0.150 inch (2.794 to 3.810 mm)
View Details
Washer - 70931A4/316L08488 - BUMAX®
Specs
Material StainlessSteel; Austenitic
Metric Size M8
View Details
Nord-Lock X-Series Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel (optional feature); StainlessSteel (optional feature)
Finish ZincPlated
View Details