Bridgeport Fittings, Inc. Conduit Reducing Washer 1065

Description
STEEL MATERIAL GALVANIZED FINISH 1-1/16 INCH INNER DIAMETER 2-1/4 INCH OUTER DIAMETER UL 514B, CSA APPROVAL 1-1/4 INCH X 3/4 INCH TRADE SIZE RIGID, IMC CONDUIT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
STEEL MATERIAL GALVANIZED FINISH 1-1/16 INCH INNER DIAMETER 2-1/4 INCH OUTER DIAMETER UL 514B, CSA APPROVAL 1-1/4 INCH X 3/4 INCH TRADE SIZE RIGID, IMC CONDUIT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Reducing Washer - 1065 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Reducing Washer
1065
Conduit Reducing Washer 1065
STEEL MATERIAL GALVANIZED FINISH 1-1/16 INCH INNER DIAMETER 2-1/4 INCH OUTER DIAMETER UL 514B, CSA APPROVAL 1-1/4 INCH X 3/4 INCH TRADE SIZE RIGID, IMC CONDUIT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • 1-1/16 INCH INNER DIAMETER
  • 2-1/4 INCH OUTER DIAMETER
  • UL 514B, CSA APPROVAL
  • 1-1/4 INCH X 3/4 INCH TRADE SIZE
  • RIGID, IMC CONDUIT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Washers
Product Number 1065
Product Name Conduit Reducing Washer
Washer Type Reducing Washer
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock X-Series Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel (optional feature); StainlessSteel (optional feature)
Finish ZincPlated
View Details
Sealing Washers -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; StainlessSteel
Finish BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details
Helical Spring Lock Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Lockwasher, Helical Spring
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
Spherical Washer - BJ742-SUS - Imao-Fixtureworks
Specs
Washer Type Spherical
Material StainlessSteel
Inside Diameter 0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details