Bridgeport Fittings, Inc. Conduit Reducing Washer 1064

Description
STEEL MATERIAL GALVANIZED FINISH 7/8 INCH INNER DIAMETER 2-1/4 INCH OUTER DIAMETER UL 514B, CSA APPROVAL 1-1/4 INCH X 1/2 INCH TRADE SIZE RIGID, IMC CONDUIT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
STEEL MATERIAL GALVANIZED FINISH 7/8 INCH INNER DIAMETER 2-1/4 INCH OUTER DIAMETER UL 514B, CSA APPROVAL 1-1/4 INCH X 1/2 INCH TRADE SIZE RIGID, IMC CONDUIT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Reducing Washer - 1064 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Reducing Washer
1064
Conduit Reducing Washer 1064
STEEL MATERIAL GALVANIZED FINISH 7/8 INCH INNER DIAMETER 2-1/4 INCH OUTER DIAMETER UL 514B, CSA APPROVAL 1-1/4 INCH X 1/2 INCH TRADE SIZE RIGID, IMC CONDUIT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • 7/8 INCH INNER DIAMETER
  • 2-1/4 INCH OUTER DIAMETER
  • UL 514B, CSA APPROVAL
  • 1-1/4 INCH X 1/2 INCH TRADE SIZE
  • RIGID, IMC CONDUIT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Washers
Product Number 1064
Product Name Conduit Reducing Washer
Washer Type Reducing Washer
Unlock Full Specs
to access all available technical data

Similar Products

PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details
Washers - 276831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type External tooth
Material Steel; Steel
Finish ZincPlated
View Details
Sealing Washers -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; StainlessSteel
Finish BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details
Single Turn Gap Wave Spring Washer - LR-0575-N - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 5.750 inch (146.050 mm)
View Details