LED Lighting COBs, Engines, Modules Chip On Board (COB) Gen 7 V22 Array White, Cool Square
Win Source Part Number: 1163639-BXRE-50G6501
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: Gen 7 V22 Array
Type: Chip On Board (COB)
Color: White, Cool
Package: Tray
Standard Package: 15
Current - Max: 2.34A
Configuration: Square
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 50.7V
Current - Test: 1.17A
Height: 1.70mm
Lens Type: Flat
CCT (K): 5000K 4-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 131 lm/W
CRI (Color Rendering Index): 90
Temperature - Test: 85°C
Light Emitting Surface (LES): 22.60mm Dia
Dimension: 28.00mm L x 28.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Bridgelux
Base Product Number: BXRE-50
Luminous Flux @ Current/Temperature:
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | BXRE-50G6501-B-74-ND | BXRE-50G6501-B-74 |
| Product Name | LED COBs, Engines, Modules, Strips | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |