Bridgelux, Inc. Led Lighting - LED Lighting - COBs, Engines, Modules - BXRE-27E2000-C-72 BXRE-27E2000-C-72

Description
Manufacturer: Bridgelux Win Source Part Number: 865063-BXRE-27E2000- C-72 Series: Gen 7 V13 Array Features: LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Square Package: Tube Family Name: BXRE-27 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Bridgelux Win Source Part Number: 865063-BXRE-27E2000- C-72 Series: Gen 7 V13 Array Features: LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Square Package: Tube Family Name: BXRE-27 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - COBs, Engines, Modules - BXRE-27E2000-C-72 - BXRE-27E2000-C-72 - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - COBs, Engines, Modules - BXRE-27E2000-C-72
BXRE-27E2000-C-72
Led Lighting - LED Lighting - COBs, Engines, Modules - BXRE-27E2000-C-72 BXRE-27E2000-C-72
Manufacturer: Bridgelux Win Source Part Number: 865063-BXRE-27E2000- C-72 Series: Gen 7 V13 Array Features: LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Square Package: Tube Family Name: BXRE-27 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8541.40.2000

Manufacturer: Bridgelux
Win Source Part Number: 865063-BXRE-27E2000-C-72
Series: Gen 7 V13 Array
Features: LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Square
Package: Tube
Family Name: BXRE-27
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number BXRE-27E2000-C-72
Product Name Led Lighting - LED Lighting - COBs, Engines, Modules - BXRE-27E2000-C-72
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details