Brewer Machine and Gear Company Bushing SDF

Description
IDLER BUSHING, QUICK DISCONNECT, 1 INCH SHAFT DIAMETER, 3.1250 FLANGE OUTSIDE DIAMETER, 0.4375INCH FLANGE THICKNESS, 1.8125INCH THROUGH BORE, 2.6875 INCH BOLT CIRCLE DIAMETER, CAST IRON, NEEDLE BEARING, 3 BOLT HOLE. FREE 2 YEAR RADWELL WARRANTY
Description
IDLER BUSHING, QUICK DISCONNECT, 1 INCH SHAFT DIAMETER, 3.1250 FLANGE OUTSIDE DIAMETER, 0.4375INCH FLANGE THICKNESS, 1.8125INCH THROUGH BORE, 2.6875 INCH BOLT CIRCLE DIAMETER, CAST IRON, NEEDLE BEARING, 3 BOLT HOLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 12015994 - Radwell International
Willingboro, NJ, United States
Bushing
12015994
Bushing 12015994
IDLER BUSHING, QUICK DISCONNECT, 1 INCH SHAFT DIAMETER, 3.1250 FLANGE OUTSIDE DIAMETER, 0.4375INCH FLANGE THICKNESS, 1.8125INCH THROUGH BORE, 2.6875 INCH BOLT CIRCLE DIAMETER, CAST IRON, NEEDLE BEARING, 3 BOLT HOLE. FREE 2 YEAR RADWELL WARRANTY

IDLER BUSHING, QUICK DISCONNECT, 1 INCH SHAFT DIAMETER, 3.1250 FLANGE OUTSIDE DIAMETER, 0.4375INCH FLANGE THICKNESS, 1.8125INCH THROUGH BORE, 2.6875 INCH BOLT CIRCLE DIAMETER, CAST IRON, NEEDLE BEARING, 3 BOLT HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 12015994
Product Name Bushing
Bushing Type Flanged
Unlock Full Specs
to access all available technical data

Similar Products

MBZ-B09™ Solid Bronze Bearings - 07 MBZB09 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface CuSn8
Operating Temperature -40 to 482 F (-40 to 250 C)
View Details
Plain Bushes - 518206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.4961 inch (38.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Snap Bushings - SB-1000-12 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7660 inch (19.46 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body Standard Pads are Steel
View Details