TOGGLE CLAMP; Clamp Type:Vertical; Holding Force:750N; Height:98mm; Length:57mm; Weight:50g; Vertical Arm Length:98mm; Hole Diameter:4.4mm; Product Range:-; Hole Centres:24 x 16; Thread Size - Metric:M5 RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 68C2270 |
| Product Name | Toggle Clamp; Clamp Type Brauer |