The Toggle Clamp, Vertical; Clamp Type Brauer, part number 54M1434, features a miniature hold-down design with a unique finger grip T-handle. It allows for spindle adjustment with an open arm that opens to 92 degrees, while the handle moves through 175 degrees. The clamp provides a holding force of 70 daN and is supplied with a flat cushion spindle and flanged washers. Its compact dimensions include a height of 35 mm and a length of 56.3 mm, with a weight of 0.1 kg. This product is suitable for applications requiring reliable clamping in tight spaces.
TOGGLE CLAMP, VERTICAL; Clamp Type:Vertical; Holding Force:70N; Height:35mm; Length:56.3mm; Weight:0.1kg; Vertical Arm Length:-; Hole Diameter:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 54M1434 |
| Product Name | Toggle Clamp, Vertical; Clamp Type Brauer |