TOGGLE CLAMP; Clamp Type:Vertical; Holding Force:2500N; Height:175mm; Length:110mm; Weight:380g; Vertical Arm Length:175mm; Hole Diameter:7.1mm; Product Range:-; Hole Centres:32 x 19 RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 68C2243 |
| Product Name | Toggle Clamp; Clamp Type Brauer |