TOGGLE CLAMP; Clamp Type:Horizontal; Holding Force:250N; Height:67mm; Length:224mm; Weight:0.5kg; Vertical Arm Length:-; Hole Diameter:6.6mm; Product Range:-; Hole Centres:31 x 26 RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 67C7023 |
| Product Name | Toggle Clamp; Clamp Type Brauer |