TOGGLE CLAMP; Clamp Type:Horizontal; Holding Force:150N; Height:53mm; Length:170mm; Weight:0.25kg; Vertical Arm Length:-; Hole Diameter:5.5mm; Product Range:-; Hole Centres:28 x 26 RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 67C7022 |
| Product Name | Toggle Clamp; Clamp Type Brauer |