The product is a 24 AWG (0.22 mm) PTFE insulated equipment wire, rated for 300 V. It is 82 ft (25 m) long and comes in black color. The wire is RoHS compliant, indicating it meets environmental standards for hazardous substances. PTFE insulation provides high resistance to thermal, chemical, and mechanical stress, making it suitable for both internal and external applications in electronic equipment and instrumentation. The wire is designed for environments that require durability and flexibility, and it can be surface treated for termination if necessary.
Wire, Equipment, 24 AWG, 0.22 mm , 300 V, Black, 82 ft, 25 m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 31Y4475 |
| Product Name | Wire, Equipment, 24 Awg, 0.22 Mm , 300 V, Black, 82 Ft, 25 M Rohs Compliant Brand Rex |
| Standards / Certifications | RoHS |