HOOK UP WIRE, 25M, 28AWG/0.086MM2, COPPER, PTFE, BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:28AWG; Conductor Area CSA:0.086mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Voltage Rating:300V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 98K0568 |
| Product Name | Hook Up Wire, 25M, 28Awg/0.086Mm2, Copper, Ptfe, Black; Jacket Material Brand Rex |
| Standards / Certifications | RoHS |